2A 32V Very Fast Blow Fuse, 0603 SMD, 35A IR Product overview: 0467002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467002.NR can be used for catalog matching and distributor lookup.
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, SMD, 2A, 0603, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, SMD, 2A, 0603, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series RoHS Compliant: Yes
FUSE BRD MNT 2A 32VAC 32VDC 0603
FUSE, 2A, 32V, FAST, SMD 0603 / 1608. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0467002.NR | F1397CT-ND | 12J3739 | 28X4620 | 0467002.NR | 21606180 |
| Product Name | SMD 2A 32V 35A Circuit Protection Fuse | Fuses | Fuse, Smd, 2A, 0603, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 2A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Fuse Type | PC Board |