1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fast Acting Fuse 1A 32V SMD 0603 Product overview: 0467001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467001.NRHF can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1A 32VAC 32VDC 0603
SMD FUSE, FAST ACTING, 1A, 32VAC ROHS COMPLIANT: YES
50A SMD Fuse 1A 32V 32V 0603 Fuses ROHS
467 Series Very Fast-Acting 32 V 1 A 0603 Surface Mount Thin Film Fuse
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5699TR-ND | 139-0467001.NRHF | 0467001.NRHF | 38AK7437 | 0467001.NRHF | 461-0467001.NRHF |
| Product Name | Fuses | SMD 1A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Smd Fuse, Fast Acting, 1A, 32Vac Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | 467 Series Very Fast-Acting 32 V 1 A 0603 Surface Mount Thin Film Fuse |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS; UL; CSA | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) |