Littelfuse, Inc. Fuses 0467001.NR

Description
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1393DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1393TR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1393CT-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1A 32V Circuit Protection Fuse
139-0467001.NR
SMD 1A 32V Circuit Protection Fuse 139-0467001.NR
Fast-Acting Fuse 1A 32V SMD 0603 Tape & Reel Product overview: 0467001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467001.NR can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 1A 32V SMD 0603 Tape & Reel Product overview: 0467001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467001.NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0467001.NR
FUSE BRD MNT 1A 32VAC 32VDC 0603

FUSE BRD MNT 1A 32VAC 32VDC 0603

Supplier's Site
Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse - 12J3738 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse
12J3738
Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse 12J3738
FUSE, SMD, 1A, 0603, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1A, 0603, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4619 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4619
Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4619
FUSE, SMD, 1A, 0603, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series RoHS Compliant: Yes

FUSE, SMD, 1A, 0603, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series RoHS Compliant: Yes

Supplier's Site
Fuse, 0603, V Fast Acting, 1A; Fuse Current Littelfuse - 25R5606 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0603, V Fast Acting, 1A; Fuse Current Littelfuse
25R5606
Fuse, 0603, V Fast Acting, 1A; Fuse Current Littelfuse 25R5606
FUSE, 0603, V FAST ACTING, 1A; Fuse Current:1A; Product Range:467 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, 0603, V FAST ACTING, 1A; Fuse Current:1A; Product Range:467 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1393DKR-ND 139-0467001.NR 0467001.NR 12J3738 28X4619
Product Name Fuses SMD 1A 32V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details