750mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fuse Chip Very Fast Acting 0.75A 32V SMD Solder Pad 0603 T/R CSA Product overview: 0467.750NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467.750NRHF can be used for catalog matching and distributor lookup.
50A SMD Fuse 750mA 32V 32V 0603 Fuses ROHS
FUSE BOARD MOUNT 750MA 32VAC/VDC
FUSE BRD MT 750MA 32VAC 32VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11420DKR-ND | 139-0467.750NRHF | 0467.750NRHF | 461-0467.750NRHF | 0467.750NRHF |
| Product Name | Fuses | SMD 0.75A 32V Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | FUSE BOARD MOUNT 750MA 32VAC/VDC | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS; UL; CSA | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) | -55 to 90 C (-67 to 194 F) |