375mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
0603 Fuse 375mA 32V SMD Very Fast Acting Product overview: 0467.375NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 375mA, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 375mA, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467.375NR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000196-0467.375NR
Packaging: Reel - TR
Current Rating: 375mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0035
Nominal Cold Resistance: 0.3 Ohm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
FUSE BRD MT 375MA 32VAC 32VDC
FUSE BOARD MOUNT 375MA 32VAC/VDC
SURFACE MOUNT FUSE; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, 0603, V FAST ACTING, 375MA; Fuse Current:375mA; Product Range:467 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1390DKR-ND | 139-0467.375NR | 1000196-0467.375NR | 0467.375NR | 461-0467.375NR | 12J3736 |
| Product Name | Fuses | SMD 375mA 32V Circuit Protection Fuse | Fuses - 0467.375NR | Circuit Protection - Fuses | FUSE BOARD MOUNT 375MA 32VAC/VDC | Surface Mount Fuse; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) |