1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000195-04661.25NR
Packaging: Reel - TR
Current Rating: 1.25A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.064
Nominal Cold Resistance: 0.059 Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
FUSE, SURFACE MOUNT, 1.25 A, VERY FAST ACTING, 63 VAC, 63 VDC, 1206, N MARKING. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MOUNT 1.25A 63VAC/VDC
FUSE, SMD, 1.25A, 1206, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes
FUSE, SMD, 1.25A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1465DKR-ND | 1000195-04661.25NR | 87290315 | 04661.25NR | 12J3734 |
| Product Name | Fuses | Fuses - 04661.25NR | Fuse | Circuit Protection - Fuses | Fuse, Smd, 1.25A, 1206, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | |||
| Approvals / Standards | UL; CSA | RoHS | |||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |