Littelfuse, Inc. Fuses 046602.5WR

Description
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 046602.5WR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.5A 32V Circuit Protection Fuse
139-046602.5WR
SMD 2.5A 32V Circuit Protection Fuse 139-046602.5WR
Fuse Chip Very Fast Acting 2.5A 32V SMD Solder Pad 1206 T/R CSA Product overview: 046602.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046602.5WR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 2.5A 32V SMD Solder Pad 1206 T/R CSA Product overview: 046602.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046602.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 046602.5WR - 806402-046602.5WR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 046602.5WR
806402-046602.5WR
Fuses - 046602.5WR 806402-046602.5WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 806402-046602.5WR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.3516 Approvals: CSA, UL DC Cold Resistance: 0.024 Ohms Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.125" L x 0.060" W x 0.023" H Manufacturer Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806402-046602.5WR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.3516
Approvals: CSA, UL
DC Cold Resistance: 0.024 Ohms
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.125" L x 0.060" W x 0.023" H
Manufacturer Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 046602.5WR
FUSE BRD MT 2.5A 32VAC/VDC 1206

FUSE BRD MT 2.5A 32VAC/VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 046602.5WR-ND 139-046602.5WR 806402-046602.5WR 046602.5WR
Product Name Fuses SMD 2.5A 32V Circuit Protection Fuse Fuses - 046602.5WR Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details