Littelfuse, Inc. SMD 2.5A 32V Circuit Protection Fuse 046602.5NR

Description
2.5A 32V Very Fast Blow Fuse, 1206 SMD Product overview: 046602.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046602.5NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A 32V Very Fast Blow Fuse, 1206 SMD Product overview: 046602.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046602.5NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 32V Circuit Protection Fuse
139-046602.5NR
SMD 2.5A 32V Circuit Protection Fuse 139-046602.5NR
2.5A 32V Very Fast Blow Fuse, 1206 SMD Product overview: 046602.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046602.5NR can be used for catalog matching and distributor lookup.

2.5A 32V Very Fast Blow Fuse, 1206 SMD Product overview: 046602.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046602.5NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1464DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1464TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1464CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 046602.5NR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
046602.5NR
TVS/Fuse/Board Level Protection >> Fuses 046602.5NR
50A 2.5A 32V 32V 1206 Fuses ROHS

50A 2.5A 32V 32V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 046602.5NR
FUSE BRD MT 2.5A 32VAC/VDC 1206

FUSE BRD MT 2.5A 32VAC/VDC 1206

Supplier's Site
Fuse, Smd, 2.5A, 1206, Fast Acting; Fuse Current Littelfuse - 12J3733 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, 1206, Fast Acting; Fuse Current Littelfuse
12J3733
Fuse, Smd, 2.5A, 1206, Fast Acting; Fuse Current Littelfuse 12J3733
FUSE, SMD, 2.5A, 1206, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes

FUSE, SMD, 2.5A, 1206, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-046602.5NR F1464DKR-ND 046602.5NR 046602.5NR 12J3733
Product Name SMD 2.5A 32V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, 1206, Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers