Fuse Chip Very Fast Acting 5A 32V SMD Solder Pad 1206 T/R CSA Product overview: 0466005.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466005.NRHF can be used for catalog matching and distributor lookup.
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 5A 32VAC 32VDC 1206
50A SMD Fuse 5A 32V 32V 1206 Fuses ROHS
FUSE, VERY FAST ACTING, 5A, 1206; Fuse Current:5A; Product Range:466 Series; Voltage Rating VAC:32V; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, VERY FAST ACTING, 5A, 1206; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0466005.NRHF | F6019CT-ND | 0466005.NRHF | 0466005.NRHF | 38AC2661 | 94AC7283 |
| Product Name | SMD 5A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Very Fast Acting, 5A, 1206; Fuse Current Littelfuse | Fuse, Very Fast Acting, 5A, 1206; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Fuse Type | PC Board |