Fast Acting SMD Fuse 5A 32V
Fast Acting SMD Fuse 5A 32V
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V Fast-Acting Fuse, 1206 SMD, 35A IR Product overview: 0466005.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466005.NR can be used for catalog matching and distributor lookup.
FUSE, SMD, 5A, 1206, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 5A, 1206, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD CapsRoHS Compliant: Yes
FUSE, 1206, V FAST ACTING, 5A; Fuse Current:5A; Product Range:466 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 5A 32VAC 32VDC 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7874230P | 7874230 | F1460CT-ND | 139-0466005.NR | 73H0807 | 28X4614 | 0466005.NR |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | SMD 5A 32V 35A Circuit Protection Fuse | Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Tin Plated Copper | Tin Plated Copper | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||
| Features | Resettable | Resettable | Fast Acting | Fast Acting | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |