Electric Fuse, Very Fast Blow, 2A, 63VAC, 63VDC, 50A (IR), Supplemental, Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0466002.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466002.NRHF can be used for catalog matching and distributor lookup.
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 2A 63VAC 63VDC 1206
FUSE, SMD, 2A, VERY FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 2A, 63VAC
50A SMD Fuse 2A 63V 63V 1206 Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0466002.NRHF | F5696TR-ND | 0466002.NRHF | 80Y5008 | 51AK9556 | 0466002.NRHF |
| Product Name | SMD 2A 50A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 2A, Very Fast Acting; Fuse Current Littelfuse | Smd Fuse, Fast Acting, 2A, 63Vac Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Fuse Type | PC Board |