Littelfuse, Inc. SMD 0.75A 50A Circuit Protection Fuse 0466.750NRHF

Description
Electric Fuse, Very Fast Blow, 0.75A, 63VAC, 63VDC, 50A (IR), Supplemental, Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0466.750NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.750NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Very Fast Blow, 0.75A, 63VAC, 63VDC, 50A (IR), Supplemental, Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0466.750NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.750NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 50A Circuit Protection Fuse
139-0466.750NRHF
SMD 0.75A 50A Circuit Protection Fuse 139-0466.750NRHF
Electric Fuse, Very Fast Blow, 0.75A, 63VAC, 63VDC, 50A (IR), Supplemental, Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0466.750NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.750NRHF can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 0.75A, 63VAC, 63VDC, 50A (IR), Supplemental, Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0466.750NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.750NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6142CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F6142DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F6142TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Very Fast Acting, 0.75A, 1206; Fuse Current Littelfuse - 38AC2658 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 0.75A, 1206; Fuse Current Littelfuse
38AC2658
Fuse, Very Fast Acting, 0.75A, 1206; Fuse Current Littelfuse 38AC2658
FUSE, VERY FAST ACTING, 0.75A, 1206; Fuse Current:750mA; Product Range:466 Series; Voltage Rating VAC:63V; Voltage Rating V DC:63V; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 0.75A, 1206; Fuse Current:750mA; Product Range:466 Series; Voltage Rating VAC:63V; Voltage Rating V DC:63V; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
FUSE 750MA 63V FAST 1206 SMD - 461-0466.750NRHF - Utmel Electronic Limited
Hong Kong, China
FUSE 750MA 63V FAST 1206 SMD
461-0466.750NRHF
FUSE 750MA 63V FAST 1206 SMD 461-0466.750NRHF
FUSE 750MA 63V FAST 1206 SMD

FUSE 750MA 63V FAST 1206 SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0466.750NRHF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0466.750NRHF
TVS/Fuse/Board Level Protection >> Fuses 0466.750NRHF
50A SMD Fuse 750mA 63V 63V 1206 Fuses ROHS

50A SMD Fuse 750mA 63V 63V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0466.750NRHF
FUSE BOARD MOUNT 750MA 63VAC/VDC

FUSE BOARD MOUNT 750MA 63VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0466.750NRHF F6142CT-ND 38AC2658 461-0466.750NRHF 0466.750NRHF 0466.750NRHF
Product Name SMD 0.75A 50A Circuit Protection Fuse Fuses Fuse, Very Fast Acting, 0.75A, 1206; Fuse Current Littelfuse FUSE 750MA 63V FAST 1206 SMD TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS RoHS; UL; CSA RoHS
Rated Voltage 63 volts 63 volts 63 volts 63 volts 63 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details