Fuse, 0.75A, 63V, Very Fast Acting, 1206 SMD, T/R Product overview: 0466.750NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.750NR can be used for catalog matching and distributor lookup.
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 750MA 63VAC/VDC
FUSE, SMD, 750mA, 1206, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes
FUSE, SMD, 750mA, 1206, FAST ACTING, FULL REEL; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
FUSE, 1206, V FAST ACTING, 750MA; Fuse Current:750mA; Product Range:466 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0466.750NR | F1455TR-ND | 0466.750NR | 12J3726 | 25R5594 |
| Product Name | SMD 0.75A 63V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, 1206, V Fast Acting, 750Ma; Fuse Current Littelfuse |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Fuse Type | PC Board |