Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 1206 T/R CSA Product overview: 0466.375NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.375NRHF can be used for catalog matching and distributor lookup.
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, VERY FAST ACTING, 0.375A, 1206; Fuse Current:375mA; Product Range:466 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
50A SMD Fuse 375mA 125V 125V 1206 Fuses ROHS
FUSE BRD MT 375MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0466.375NRHF | F5693CT-ND | 38AC2656 | 0466.375NRHF | 0466.375NRHF |
| Product Name | SMD 0.375A 125V Circuit Protection Fuse | Fuses | Fuse, Very Fast Acting, 0.375A, 1206; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | |
| Fuse Type | PC Board |