Fuse SMD 1206 0.25A FF marking code D
Fast-Acting Fuse, 250mA, 125VAC/VDC, 1206 SMD Product overview: 0466.250NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.250NR can be used for catalog matching and distributor lookup.
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 250MA 125VAC/VDC
FUSE, 250MA 125V, FAST BLOW, BOARD MOUNT, SMD, 1206 3216, D MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 250mA, 1206, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Size Code:1206 RoHS Compliant: Yes
FUSE, SMD, 0.25A, 1206, V FAST ACTING; Fuse Current:250mA; Product Range:466 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A;RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413552 | 139-0466.250NR | F1452TR-ND | 0466.250NR | 21606204 | 12J3723 | 94X3261 |
| Product Name | Non Resettable Fuses | SMD 250mA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse | Fuse, Smd, 250Ma, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 0.25A, 1206, V Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Advanced high temperature substrate | Thermoplastic | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||
| Features | Resettable | Fast Acting | Fast Acting | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |