Littelfuse, Inc. SMD 0.2A 125V Circuit Protection Fuse 0466.200NRHF

Description
0.2A 125V SMD Fuse, 1206, Very Fast Acting, Tape & Reel Product overview: 0466.200NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.200NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.2A 125V SMD Fuse, 1206, Very Fast Acting, Tape & Reel Product overview: 0466.200NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.200NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.2A 125V Circuit Protection Fuse
139-0466.200NRHF
SMD 0.2A 125V Circuit Protection Fuse 139-0466.200NRHF
0.2A 125V SMD Fuse, 1206, Very Fast Acting, Tape & Reel Product overview: 0466.200NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.200NRHF can be used for catalog matching and distributor lookup.

0.2A 125V SMD Fuse, 1206, Very Fast Acting, Tape & Reel Product overview: 0466.200NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.200NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5691TR-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F5691CT-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F5691DKR-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0466.200NRHF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0466.200NRHF
TVS/Fuse/Board Level Protection >> Fuses 0466.200NRHF
50A SMD Fuse 200mA 125V 125V 1206 Fuses ROHS

50A SMD Fuse 200mA 125V 125V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0466.200NRHF
FUSE BRD MT 200MA 125VAC/VDC

FUSE BRD MT 200MA 125VAC/VDC

Supplier's Site
Fuse, Very Fast Acting, 0.2A, 1206; Fuse Current Littelfuse - 39AH9729 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 0.2A, 1206; Fuse Current Littelfuse
39AH9729
Fuse, Very Fast Acting, 0.2A, 1206; Fuse Current Littelfuse 39AH9729
FUSE, VERY FAST ACTING, 0.2A, 1206; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 0.2A, 1206; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0466.200NRHF F5691TR-ND 0466.200NRHF 0466.200NRHF 39AH9729
Product Name SMD 0.2A 125V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse, Very Fast Acting, 0.2A, 1206; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - VF251 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details