125mA 125V Fast Blow Fuse, 1206 SMD, 50A IR Product overview: 0466.125NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mA, 125V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125mA, 125V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.125NR can be used for catalog matching and distributor lookup.
Fuse SMD 1206 0.125A FF marking code B
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000194-0466.125NR
Packaging: Reel - TR
Current Rating: 125mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0004
Nominal Cold Resistance: 4 Ohm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 125MA 125VAC/VDC
FUSE, SMD, 125mA, 1206, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; External Depth:3.18mm RoHS Compliant: Yes
FUSE, SMD, 125mA, 1206, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
FUSE, 1206, V FAST ACTING, 125MA; Fuse Current:125mA; Product Range:466 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0466.125NR | 5421238 | 5421238P | 1000194-0466.125NR | F1450CT-ND | 0466.125NR | 12J3721 | 94X3259 |
| Product Name | SMD 125mA 125V 50A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses - 0466.125NR | Fuses | Circuit Protection - Fuses | Fuse, Smd, 125Ma, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, 1206, V Fast Acting, 125Ma; Fuse Current Littelfuse |
| Fuse Material | Thermoplastic | Advanced high temperature substrate | Advanced High Temperature Substrate | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | ||
| Features | Resettable | Resettable | Fast Acting | Fast Acting |