3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 967061-04653.15DR
Category: Circuit Protection>Fuses
Series: NANO²® 465
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 31.7
DC Cold Resistance: 0.021 Ohms
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
Alternative Parts (Cross-Reference): UMTS 3.15; 38314000000; 36914000000; 0001.2510; 3403.0280.23; 3403.0280.11; RST 4;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 04653.15DR-ND,04653.
Approval Agency: PSE, UMF
Time Delay Fuse 3.15A 250V SMD 12.1x4.5mm Ceramic T/R Product overview: 04653.15DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04653.15DR can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 3.15A 250VAC 2SMD
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current DC:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3670CT-ND | 967061-04653.15DR | 139-04653.15DR | 04653.15DR | 12J3720 |
| Product Name | Fuses | Circuit Protection - Fuses | SMD 3.15A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |