2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip Slow Blow Acting 2.5A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE/UL Product overview: 046502.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046502.5DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010890-046502.5DR
Category: Circuit Protection>Fuses
Series: NANO²® 465
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 21
DC Cold Resistance: 0.026 Ohms
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F3669CT,-046502.5DR,
Approval Agency: PSE, UMF
FUSE, SMD, 2.5A, 250 VAC / VDC, SLO-BLO, 12.10X4.50X4.50 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 2.5A, TIME DELAY, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; SMD Fuse Type:Brick FuseRoHS Compliant: Yes
FUSE BOARD MNT 2.5A 250VAC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3669TR-ND | 139-046502.5DR | 1010890-046502.5DR | 21606264 | 12J4435 | 046502.5DR |
| Product Name | Fuses | SMD 2.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Fuse, Smd, 2.5A, Time Delay, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | |||
| Fuse Material | Ceramic |