Littelfuse, Inc. SMD 1.6A 250V Circuit Protection Fuse 046501.6DR

Description
1.6A 250V Ceramic SMD Slow Blow Fuse, 12.1x4.5mm Product overview: 046501.6DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046501.6DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.6A 250V Ceramic SMD Slow Blow Fuse, 12.1x4.5mm Product overview: 046501.6DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046501.6DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.6A 250V Circuit Protection Fuse
139-046501.6DR
SMD 1.6A 250V Circuit Protection Fuse 139-046501.6DR
1.6A 250V Ceramic SMD Slow Blow Fuse, 12.1x4.5mm Product overview: 046501.6DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046501.6DR can be used for catalog matching and distributor lookup.

1.6A 250V Ceramic SMD Slow Blow Fuse, 12.1x4.5mm Product overview: 046501.6DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046501.6DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 046501.6DR - 759977-046501.6DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 046501.6DR
759977-046501.6DR
Fuses - 046501.6DR 759977-046501.6DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 759977-046501.6DR Series: NANO2 465 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 1.6A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 9.2 Approvals: PSE, UMF Mounting: SMD Resistance: 0.056 Ohm Family Name: 465 Categories: Circuit Protection Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm) Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759977-046501.6DR
Series: NANO2 465
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 1.6A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 9.2
Approvals: PSE, UMF
Mounting: SMD
Resistance: 0.056 Ohm
Family Name: 465
Categories: Circuit Protection
Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuses - F5578CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5578DKR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5578TR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Surface Mount Fuse; Fuse Current Littelfuse - 12J3719 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3719
Surface Mount Fuse; Fuse Current Littelfuse 12J3719
Surface Mount Fuse; Fuse Current:1.6A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:1.6A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 046501.6DR
FUSE BOARD MNT 1.6A 250VAC 2SMD

FUSE BOARD MNT 1.6A 250VAC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-046501.6DR 759977-046501.6DR F5578CT-ND 12J3719 046501.6DR
Product Name SMD 1.6A 250V Circuit Protection Fuse Fuses - 046501.6DR Fuses Surface Mount Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Mounting SMD Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data