Electric Fuse, Time Lag Blow, 4A, 250VAC, 100A (IR), Surface Mount, NANO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0465004.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0465004.DR can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 4A, TIME DELAY; PRODUCT RANGE:465 SERIES; FUSE CURRENT:4A; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:TIME DELAY; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:100A; FUSE TYPE:TIME DELAY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 4A, TIME DELAY; Fuse Current:4A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MOUNT 4A 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0465004.DR | F3671TR-ND | 21606252 | 12J3715 | 0465004.DR |
| Product Name | SMD 4A 100A Circuit Protection Fuse | Fuses | Fuse | Fuse, Smd, 4A, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 4 amps | 4 amps | 4 amps | ||
| Fuse Type | PC Board |