Littelfuse, Inc. Fuses 04641.25DR

Description
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5576TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 1294-04641.25DR-CHP - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 04641.25DR
FUSE BOARD MNT 1.25A 250VAC 2SMD

FUSE BOARD MNT 1.25A 250VAC 2SMD

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 12J3712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3712
Surface Mount Fuse; Fuse Current Littelfuse 12J3712
Surface Mount Fuse; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F5576TR-ND 04641.25DR 12J3712
Product Name Fuses Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details