Littelfuse, Inc. NANO2® 250V UMF Fast-Acting Miniature Fuse 046406.3

Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet
Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® 250V UMF Fast-Acting Miniature Fuse - 046406.3 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® 250V UMF Fast-Acting Miniature Fuse
046406.3
NANO2® 250V UMF Fast-Acting Miniature Fuse 046406.3
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 046406.3
Product Name NANO2® 250V UMF Fast-Acting Miniature Fuse
Fuse Type Miniature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002343002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
Solar PV Fuses - PV10 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers