Fuse Chip Fast Acting 2.5A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE Product overview: 046402.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046402.5DR can be used for catalog matching and distributor lookup.
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MNT 2.5A 250VAC 2SMD
FUSE, FAST ACTING, SMD, 2.5A, 250V AC, 4.5X12 MM. FREE 2 YEAR RADWELL WARRANTY
Surface Mount Fuse; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, FAST ACTING, SMD, 2.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-046402.5DR | F3663DKR-ND | 046402.5DR | 39022796 | 12J4434 | 76R7047 |
| Product Name | SMD 2.5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse | Surface Mount Fuse; Fuse Current Littelfuse | Fuse, Fast Acting, Smd, 2.5A Rohs Compliant Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | |||
| Fuse Type | PC Board |