Littelfuse, Inc. NANO2® 250V UMF Fast-Acting Miniature Fuse 046402.5

Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet
Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® 250V UMF Fast-Acting Miniature Fuse - 046402.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® 250V UMF Fast-Acting Miniature Fuse
046402.5
NANO2® 250V UMF Fast-Acting Miniature Fuse 046402.5
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 046402.5
Product Name NANO2® 250V UMF Fast-Acting Miniature Fuse
Fuse Type Miniature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details