Littelfuse, Inc. NANO2® 250V UMF Fast-Acting Miniature Fuse 0464004

Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet
Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® 250V UMF Fast-Acting Miniature Fuse - 0464004 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® 250V UMF Fast-Acting Miniature Fuse
0464004
NANO2® 250V UMF Fast-Acting Miniature Fuse 0464004
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0464004
Product Name NANO2® 250V UMF Fast-Acting Miniature Fuse
Fuse Type Miniature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110354 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers