Fuse Chip Fast Acting 4A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE Product overview: 0464004.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0464004.DR can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Manufacturer: Littelfuse Inc.
Win Source Part Number: 807660-0464004.DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 13.85
Approvals: PSE, UMF
DC Cold Resistance: 0.0156 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 100A
Surface Mount Fuse; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, FAST ACTING, SMD, 4A ROHS COMPLIANT: YES
FUSE BOARD MOUNT 4A 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0464004.DR | F1863DKR-ND | 807660-0464004.DR | 12J3709 | 76R7044 | 0464004.DR |
| Product Name | SMD 4A 250V Circuit Protection Fuse | Fuses | Fuses - 0464004.DR | Surface Mount Fuse; Fuse Current Littelfuse | Fuse, Fast Acting, Smd, 4A Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Fuse Type | PC Board |