Littelfuse, Inc. NANO2® 250V UMF Fast-Acting Miniature Fuse 0464002

Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet
Description
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® 250V UMF Fast-Acting Miniature Fuse - 0464002 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® 250V UMF Fast-Acting Miniature Fuse
0464002
NANO2® 250V UMF Fast-Acting Miniature Fuse 0464002
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0464002
Product Name NANO2® 250V UMF Fast-Acting Miniature Fuse
Fuse Type Miniature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625018 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers