Fuse Chip Slow Blow Acting 1.25A 600V SMD Solder Pad 10.1 X 3.12mm Ceramic T/R CSA Product overview: 04611.25EER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04611.25EER can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120670-04611.25EER
Series: Telelink 461E
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 1.25A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 600V
Voltage Rating - DC: 80V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 60A AC, 100A DC
Melting I2t: 16.5
Approvals: CSA, UL
Mounting: SMD
Size: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm)
Resistance: 0.11 Ohm
Family Name: 461
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
FUSE, SMD, 1.25A, SLOW BLOW, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:TeleLink 461E Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes
FUSE BRD MNT 600VAC 80VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-04611.25EER | 1120670-04611.25EER | 33P9893 | 04611.25EER |
| Product Name | SMD 1.25A 600V Circuit Protection Fuse | Fuses - 04611.25EER | Fuse, Smd, 1.25A, Slow Blow, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 80 volts | 600 volts | 600 volts | 600 volts |
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |