2A 600V AC 80V DC Fuse Board Mount Surface Mount
2A 600V AC 80V DC Fuse Board Mount Surface Mount
2A 600V AC 80V DC Fuse Board Mount Surface Mount
2A 600VAC Time Delay Fuse, Ceramic, SMD/SMT Product overview: 0461002.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0461002.ER can be used for catalog matching and distributor lookup.
FUSE BRD MNT 2A 600VAC/80VDC SMD
SMD Fuse 2A 600V SMD Fuses ROHS
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:TeleLink 461 Series; Breaking Capacity Current AC:60A; Body Material:CeramicRoHS
FUSE, SMD, NANO2, 2A; Fuse Current:2A; Product Range:TeleLink Series; Voltage Rating VAC:600VAC; Voltage Rating V DC:-; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:60A; Breaking Capacity Current RoHS Compliant: Yes
FUSE, SMD, 2A, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:TeleLink 461 Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7382977 | 7382977P | F1551TR-ND | 155-0461002.ER | 0461002.ER | 0461002.ER | 12J3704 | 98K9459 | 28X4602 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Electrical, Specialty Fuses | SMD 2A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 2A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, Nano2, 2A; Fuse Current Littelfuse | Fuse, Smd, 2A, Slow Blow, Full Reel; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | CSA | RoHS | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | |||||||
| Rated Voltage | 600 volts | 600 volts | 80 volts | 600 volts | 600 volts | 600 volts | 600 volts | 600 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |