500mA 600V AC 80V DC Fuse Board Mount Surface Mount
500mA 600V AC 80V DC Fuse Board Mount Surface Mount
500mA 600V AC 80V DC Fuse Board Mount Surface Mount
500mA Slow Blow Fuse, 600VAC, SMD, Ceramic Product overview: 0461.500ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0461.500ER can be used for catalog matching and distributor lookup.
FUSE, SMD, 500mA, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:TeleLink 461 Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes
SMD Fuse 500mA 600V SMD Fuses ROHS
FUSE BRD MNT 500MA 600VAC/80VDC
FUSE BRD MNT 500MA 600VAC/80VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1449CT-ND | 7382970 | 7382970P | 155-0461.500ER | 34C6799 | 0461.500ER | 461-0461.500ER | 0461.500ER |
| Product Name | Electrical, Specialty Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 500mA Circuit Protection Fuse | Fuse, Smd, 500Ma, Slow Blow; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | FUSE BRD MNT 500MA 600VAC/80VDC | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |