Littelfuse, Inc. SMD 3.5A 125V Circuit Protection Fuse 046003.5UR

Description
3.5A 125V Slow Blow SMD Fuse, 7.24x4.32x3.05mm, T/R Product overview: 046003.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046003.5UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5A 125V Slow Blow SMD Fuse, 7.24x4.32x3.05mm, T/R Product overview: 046003.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046003.5UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.5A 125V Circuit Protection Fuse
139-046003.5UR
SMD 3.5A 125V Circuit Protection Fuse 139-046003.5UR
3.5A 125V Slow Blow SMD Fuse, 7.24x4.32x3.05mm, T/R Product overview: 046003.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046003.5UR can be used for catalog matching and distributor lookup.

3.5A 125V Slow Blow SMD Fuse, 7.24x4.32x3.05mm, T/R Product overview: 046003.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046003.5UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1188TR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1188CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1188DKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses 046003.5UR
FUSE BRD MNT 3.5A 125VAC/VDC SMD

FUSE BRD MNT 3.5A 125VAC/VDC SMD

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 78J0045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
78J0045
Surface Mount Fuse; Fuse Current Littelfuse 78J0045
SURFACE MOUNT FUSE; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-046003.5UR F1188TR-ND 046003.5UR 78J0045
Product Name SMD 3.5A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Material Thermoplastic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8465CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110384 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details