Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 046002.5ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046002.5ER can be used for catalog matching and distributor lookup.
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Surface Mount Fuse; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 2.5A 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-046002.5ER | 046002.5ER-ND | 12J2908 | 046002.5ER |
| Product Name | SMD 2.5A 125V Circuit Protection Fuse | Fuses | Surface Mount Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | |
| Fuse Type | PC Board |