Littelfuse, Inc. PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 046002.5

Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet
Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse - 046002.5 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
046002.5
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 046002.5
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 046002.5
Product Name PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243010 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers