3A 125V Time Delay SMD Fuse, 7.24x4.32x3.05mm, 38mR Product overview: 0460003.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0460003.UR can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 3A 125VAC/VDC 2SMD
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 3A, SLOW BLOW, FULL REEL; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Fuse Type:Time Delay RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0460003.UR | F1187DKR-ND | 0460003.UR | 07H1648 | 28X4599 |
| Product Name | SMD 3A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 3A, Slow Blow, Full Reel; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | |
| Fuse Type | PC Board |