The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0460002. |
| Product Name | PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Glass; Glass |
| Mounting | Solderable (Surface Mount Technology) |