Littelfuse, Inc. PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 0460.750

Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet
Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse - 0460.750 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
0460.750
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 0460.750
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0460.750
Product Name PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details