Littelfuse, Inc. PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 0460.500

Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet
Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse - 0460.500 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
0460.500
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 0460.500
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0460.500
Product Name PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 1 amps
View Details
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers