Littelfuse, Inc. PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 045903.5

Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet
Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse - 045903.5 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
045903.5
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 045903.5
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 045903.5
Product Name PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625234 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers