Littelfuse, Inc. SMD 2.5A 125V Circuit Protection Fuse 045902.5UR

Description
2.5A 125V Very Fast Acting SMD Fuse, 7.24x4.32mm Product overview: 045902.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045902.5UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A 125V Very Fast Acting SMD Fuse, 7.24x4.32mm Product overview: 045902.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045902.5UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 125V Circuit Protection Fuse
139-045902.5UR
SMD 2.5A 125V Circuit Protection Fuse 139-045902.5UR
2.5A 125V Very Fast Acting SMD Fuse, 7.24x4.32mm Product overview: 045902.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045902.5UR can be used for catalog matching and distributor lookup.

2.5A 125V Very Fast Acting SMD Fuse, 7.24x4.32mm Product overview: 045902.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045902.5UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1168DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1168TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1168CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses 045902.5UR
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Littelfuse - 90F9089 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Littelfuse
90F9089
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Littelfuse 90F9089
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-045902.5UR F1168DKR-ND 045902.5UR 90F9089
Product Name SMD 2.5A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details