Littelfuse, Inc. Fuses 045902.5ER

Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 045902.5ER-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 1361306-045902.5ER - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361306-045902.5ER
Circuit Protection - Fuses 1361306-045902.5ER
Win Source Part Number: 1361306-045902.5ER Category: Circuit Protection - Fuses Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PICO® 459 Product Status: Active Package / Case: 2-SMD, J-Lead Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.5 A Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Melting I²t: 0.721 Approval Agency: CSA, UL DC Cold Resistance: 0.035 Ohms

Win Source Part Number: 1361306-045902.5ER
Category: Circuit Protection - Fuses
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PICO® 459
Product Status: Active
Package / Case: 2-SMD, J-Lead
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.721
Approval Agency: CSA, UL
DC Cold Resistance: 0.035 Ohms

Buy Now Datasheet
Singapore, Singapore
SMD 2.5A 125V Circuit Protection Fuse
139-045902.5ER
SMD 2.5A 125V Circuit Protection Fuse 139-045902.5ER
Fuse Chip Very Fast Acting 2.5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 045902.5ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045902.5ER can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 2.5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 045902.5ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045902.5ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Fuse; Fuse Current Littelfuse - 78J0035 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
78J0035
Surface Mount Fuse; Fuse Current Littelfuse 78J0035
Surface Mount Fuse; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 045902.5ER
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 045902.5ER-ND 1361306-045902.5ER 139-045902.5ER 78J0035 045902.5ER
Product Name Fuses Circuit Protection - Fuses SMD 2.5A 125V Circuit Protection Fuse Surface Mount Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details