5A Very Fast Blow Fuse, 125VAC/VDC, SMD, 50A IR Product overview: 0459005.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459005.UR can be used for catalog matching and distributor lookup.
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 5A 125VAC/VDC 2SMD
FUSE BRD MNT 5A 125VAC/VDC 2SMD
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 5A, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Fuse Type:Very Fast Acting RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0459005.UR | F1172CT-ND | 0459005.UR | 461-0459005.UR | 97F8277 | 28X4596 |
| Product Name | SMD 5A 50A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | FUSE BRD MNT 5A 125VAC/VDC 2SMD | Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 5A, Fast Acting, Full Reel; Fuse Current Littelfuse |
| Fuse Material | Thermoplastic | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Fuse Type | PC Board |