2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120661-0459002.UR
Series: PICO 459
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I2t: 0.421
Approvals: CSA, UL
Mounting: SMD
Size: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm)
Resistance: 0.0468 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 459002; 0459002; 0459002.ER;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
2A 125V Very Fast Acting SMD Fuse, 7.24x4.32x3.05mm Product overview: 0459002.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459002.UR can be used for catalog matching and distributor lookup.
FUSE, SMD, 2A, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 2A, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Body Material:Thermoplast
FUSE BRD MNT 2A 125VAC/VDC 2SMD
FUSE, SMD, 125 VAC VDC, 2A, FAST ACTING, 7.24X4.32 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1167DKR-ND | 1120661-0459002.UR | 139-0459002.UR | 97F8274 | 28X4594 | 0459002.UR | 21606408 |
| Product Name | Fuses | Fuses - 0459002.UR | SMD 2A 125V Circuit Protection Fuse | Fuse, Smd, 2A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 2A, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | SMD | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 300 amps | 300 amps | 50 amps | 50 amps |