Littelfuse, Inc. PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 0459001.

Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet
Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse - 0459001. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
0459001.
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 0459001.
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0459001.
Product Name PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002610009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers