Littelfuse, Inc. Fuses 0459.500UR

Description
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1163TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1163CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1163DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 0.5A 50A Circuit Protection Fuse
139-0459.500UR
SMD 0.5A 50A Circuit Protection Fuse 139-0459.500UR
Fast-Blow Fuse, 0.5A, 125VAC/VDC, 50A IR, SMD Product overview: 0459.500UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.500UR can be used for catalog matching and distributor lookup.

Fast-Blow Fuse, 0.5A, 125VAC/VDC, 50A IR, SMD Product overview: 0459.500UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.500UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 500Ma, Fast Acting; Fuse Current Littelfuse - 97F8272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, Fast Acting; Fuse Current Littelfuse
97F8272
Fuse, Smd, 500Ma, Fast Acting; Fuse Current Littelfuse 97F8272
FUSE, SMD, 500mA, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 500mA, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 500Ma, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4591 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4591
Fuse, Smd, 500Ma, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4591
FUSE, SMD, 500mA, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; External Depth:7.24mmRoHS Compliant: Yes

FUSE, SMD, 500mA, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; External Depth:7.24mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0459.500UR
FUSE BRD MT 500MA 125VAC/VDC SMD

FUSE BRD MT 500MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1163TR-ND 139-0459.500UR 97F8272 28X4591 0459.500UR
Product Name Fuses SMD 0.5A 50A Circuit Protection Fuse Fuse, Smd, 500Ma, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 500Ma, Fast Acting, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers