Littelfuse, Inc. Fuses 0459.200UR

Description
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0459.200UR-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount Fuse; Fuse Current Littelfuse - 03B550 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
03B550
Surface Mount Fuse; Fuse Current Littelfuse 03B550
Surface Mount Fuse; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0459.200UR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0459.200UR
Circuit Protection - Fuses 0459.200UR
FUSE BRD MT 200MA 125VAC/VDC SMD

FUSE BRD MT 200MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0459.200UR-ND 03B550 0459.200UR
Product Name Fuses Surface Mount Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data