Littelfuse, Inc. Fuses 0459.125UR

Description
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1160DKR-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1160TR-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1160CT-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 125mA 125V Circuit Protection Fuse
139-0459.125UR
SMD 125mA 125V Circuit Protection Fuse 139-0459.125UR
Fast-Acting Fuse 125mA 125V SMD SMT 1.7R Product overview: 0459.125UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.125UR can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 125mA 125V SMD SMT 1.7R Product overview: 0459.125UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.125UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 125Ma, Fast Acting; Fuse Current Littelfuse - 90F9081 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 125Ma, Fast Acting; Fuse Current Littelfuse
90F9081
Fuse, Smd, 125Ma, Fast Acting; Fuse Current Littelfuse 90F9081
FUSE, SMD, 125mA, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 125mA, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 125Ma, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4589 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 125Ma, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4589
Fuse, Smd, 125Ma, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4589
FUSE, SMD, 125mA, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

FUSE, SMD, 125mA, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0459.125UR
FUSE BRD MT 125MA 125VAC/VDC SMD

FUSE BRD MT 125MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1160DKR-ND 139-0459.125UR 90F9081 28X4589 0459.125UR
Product Name Fuses SMD 125mA 125V Circuit Protection Fuse Fuse, Smd, 125Ma, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 125Ma, Fast Acting, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data