Littelfuse, Inc. 1206 size Nano2® Fast-Acting Fuse 045806.3

Description
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
Datasheet
Description
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size Nano2® Fast-Acting Fuse - 045806.3 - Littelfuse, Inc.
Rosemont, IL, United States
1206 size Nano2® Fast-Acting Fuse
045806.3
1206 size Nano2® Fast-Acting Fuse 045806.3
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A

The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 045806.3
Product Name 1206 size Nano2® Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110356 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details