Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120659-045802.5DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 48V
Voltage Rating - DC: 75V
Response Time: Fast Blow
Melting I2t: 1.408
Approvals: cULus
DC Cold Resistance: 0.06 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.125" L x 0.062" W x 0.062" H (3.18mm x 1.58mm x 1.58mm)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 50A
2.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fast Acting Fuse 2.5A 75V 1206 SMD Ceramic Tape & Reel Product overview: 045802.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045802.5DR can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 2.5A 48VAC 75VDC
50A SMD Fuse 2.5A 48V 75V 1206 Fuses ROHS
FUSE BRD MT 2.5A 48VAC 75VDC
FUSE, SMD, 2.5A, 1206, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120659-045802.5DR | F2932TR-ND | 139-045802.5DR | 461-045802.5DR | 045802.5DR | 045802.5DR | 01P9342 |
| Product Name | Hard To Find - 045802.5DR | Fuses | SMD 2.5A 75V Circuit Protection Fuse | FUSE BOARD MNT 2.5A 48VAC 75VDC | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 2.5A, 1206, Fast Acting; Fuse Current Littelfuse |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 48 volts | 75 volts | 48 volts | 75 volts | 48 volts | 75 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |