Littelfuse, Inc. 1206 size Nano2® Fast-Acting Fuse 0458010

Description
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
Datasheet
Description
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size Nano2® Fast-Acting Fuse - 0458010 - Littelfuse, Inc.
Rosemont, IL, United States
1206 size Nano2® Fast-Acting Fuse
0458010
1206 size Nano2® Fast-Acting Fuse 0458010
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A

The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0458010
Product Name 1206 size Nano2® Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers